NEN-ISO 11992-1
Road vehicles - Electrical connections between towing and towed vehicles - Interchange of digital information - Part 1: Physical layer and data link layer
inactive
| Organization: | NEN |
| Publication Date: | 1 May 1998 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (IT applications in transport): | 35.240.60 |
| ICS Code (Electrical and electronic equipment): | 43.040.10 |
scope:
Specifies the interchange of digital information between road vehicles with a maximum authorised total mass greater than 3500 kg, and towed vehicles, including communication between towed vehicles in terms of parameters and requirements of the physical and data link layer of the electrical connection used to connect the electrical and electronic systems.
Document History
June 1, 2003
Road vehicles - Interchange of digital information on electrical connections between towing and towed vehicles - Part 1: Physical layer and data-link layer
This part of ISO 11992 specifies the interchange of digital information between road vehicles with a maximum authorized total mass greater than 3 500 kg, and towed vehicles, including communication...
NEN-ISO 11992-1
May 1, 1998
Road vehicles - Electrical connections between towing and towed vehicles - Interchange of digital information - Part 1: Physical layer and data link layer
Specifies the interchange of digital information between road vehicles with a maximum authorised total mass greater than 3500 kg, and towed vehicles, including communication between towed vehicles in...