NEN-IEC 62372
Nuclear instrumentation - Housed scintillators - Measurement methods of light output and intrinsic resolution
| Organization: | NEN |
| Publication Date: | 1 April 2006 |
| Status: | inactive |
| Page Count: | 46 |
| ICS Code (Nuclear energy engineering): | 27.120 |
scope:
This International Standard is applicable to housed scintillators for registration and spectrometry of alpha-, beta-, gamma-, X-ray and neutron radiation. Their basic parameters such as a light output and intrinsic resolution are established. This Standard specifies the requirements for the equipment and the methods of defining the basic parameters of housed scintillators, such as: - The direct method is intended for light output measurement of scintillators on the base of any given scintillation material. The scintillators certified using this method can serve as a working standard of housed scintillators (hereinafter;working
Document History