NEN-ISO 13074
Analogue quartz clocks - Fitting dimensions of movements to hands
| Organization: | NEN |
| Publication Date: | 1 July 2012 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Clocks): | 39.040.20 |
| ICS Code (Watches): | 39.040.10 |
scope:
This International Standard specifies the fitting dimensions of movements to hands. It is applicable to analogue quartz table and wall clock movements, with and without alarm, that have the following properties: - minute wheel shafts with an outer diameter of between 1,3 mm and 3,6 mm; - hour wheel, minute wheel, second wheel and alarm wheel shafts made of metal and plastic material. This International Standard can be referenced for other types of analogue quartz clock movements.
Document History