NEN-ISO 15033

Plastics - Determination of caprolactam and its cyclic and linear oligomers by HPLC

inactive
Organization: NEN
Publication Date: 1 May 2000
Status: inactive
Page Count: 26
ICS Code (Plastics in general): 83.080.01
scope:

Specifies an HPLC (high-performance liquid chromatography) method for determining the concentrations of the cyclic oligometers of Caprolactam, from 0,01% m/m upwards, and linear and linear oligometers from Caprolactam, from 5 mg/kg upwards, both up to and including the hexamer of Caprolactam (n=6), in samples of Polyamide 6, Caprolactam, rearrangement mixture and water. However if there is a large excess of Caprolactam (n=1) relative to the cyclic dimer (n=2), the latter cannot be determined quantitatively. For those cases and alternative method is incorporated in the standard. This method decribes a HPLC method for determining the concentrations of Caprolactam and the cyclic dimer of Caprolactam in concentrations of 0,01% and higher in samples of polyamide 6, caprolactam and mixtures of rearrangement products in water.

Document History

March 1, 2007
Plastics - Determination of caprolactam and its cyclic and linear oligomers by HPLC
This International Standard describes an HPLC (high-performance liquid chromatography) method for determining the concentrations of cyclic oligomers of caprolactam, from 0,01 % by mass upwards, and...
NEN-ISO 15033
May 1, 2000
Plastics - Determination of caprolactam and its cyclic and linear oligomers by HPLC
Specifies an HPLC (high-performance liquid chromatography) method for determining the concentrations of the cyclic oligometers of Caprolactam, from 0,01% m/m upwards, and linear and linear...
Advertisement