NEN-ISO 14306

Industrial automation systems and integration - JT file format specification for 3D visualization

inactive
Organization: NEN
Publication Date: 1 December 2012
Status: inactive
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This International Standard defines the syntax and semantics of the JT Version 9.5 file format. At its core, the JT format is a scene graph with Computer Aided Design (CAD) specific node and attributes support. The following are within scope of this International Standard: - facet information (triangles), stored with geometry compression techniques; - visual attributes such as lights, textures and materials ; - product manufacturing information (PMI); - boundary representation (b-rep) solid model shape representations and associated metadata; - configuration representations; - delivery methods such as asynchronous streaming of content. The following are outside the scope of this International Standard: - the implementation of, or definition of a run-time architecture for viewing and/or processing JT data; - long term data retention; - non-faceted geometric data exchange.

Document History

January 1, 2018
Industrial automation systems and integration - JT file format specification for 3D visualization
NEN-ISO 14306 defines the syntax and semantics of a file format for the 3D visualization and interrogation of lightweight geometry and product manufacturing information derived from CAD systems,...
NEN-ISO 14306
December 1, 2012
Industrial automation systems and integration - JT file format specification for 3D visualization
This International Standard defines the syntax and semantics of the JT Version 9.5 file format. At its core, the JT format is a scene graph with Computer Aided Design (CAD) specific node and...

References

Advertisement