NEN-ISO 16525-1

Adhesives - Test methods for isotropic electrically conductive adhesives - Part 1: General test methods

active, Most Current
Organization: NEN
Publication Date: 1 May 2014
Status: active
Page Count: 14
ICS Code (Adhesives): 83.180
scope:

NEN-ISO 16525-1 specifies general test methods for isotropic electrically conductive adhesives used in wiring, die attach of semiconductors, and surface assembly of printed circuit boards. This part of ISO 16525 does not specify the materials and the performance of the isotropic electrically conductive adhesives. This part of ISO 16525 does not specify the performance of the test pieces bonded by using the adhesive concerned.

Document History

NEN-ISO 16525-1
May 1, 2014
Adhesives - Test methods for isotropic electrically conductive adhesives - Part 1: General test methods
NEN-ISO 16525-1 specifies general test methods for isotropic electrically conductive adhesives used in wiring, die attach of semiconductors, and surface assembly of printed circuit boards. This part...
Advertisement