NEN-ISO 17366

Supply chain applications of RFID - Product packaging

active, Most Current
Organization: NEN
Publication Date: 1 March 2013
Status: active
Page Count: 42
ICS Code (Packaging and distribution of goods in general): 55.020
scope:

This International Standard defines the basic features of RFID for use in the supply chain when applied to product packaging. In particular it - provides specifications for the identification of the product packaging, - makes recommendations about additional information on the RF tag, - specifies the semantics and data syntax to be used, - specifies the data protocol to be used to interface with business applications and the RFID system, - specifies the minimum performance requirements, - specifies the air interface standards between the RF interrogator and RF tag, and - specifies the reuse and recyclability of the RF tag.

Document History

NEN-ISO 17366
March 1, 2013
Supply chain applications of RFID - Product packaging
This International Standard defines the basic features of RFID for use in the supply chain when applied to product packaging. In particular it - provides specifications for the identification of the...
November 1, 2009
Supply chain applications of RFID - Product packaging
This International Standard defines the basic features of RFID for the use in the supply chain when applied to product packaging. In particular it - provides specifications for the identification of...
Advertisement