NEN-ISO 1771

Enclosed-scale general purpose thermometers

active, Most Current
Organization: NEN
Publication Date: 1 January 1983
Status: active
Page Count: 10
ICS Code (Temperature-measuring instruments): 17.200.20
scope:

This International Standard specifies requirements for a series of inexpensive commercial liquid-in-glass thermometers of the enclosed-scale type suitable for general purpose use in industry, schools and laboratories when great accuracy in not required. The temperature range covered is from -100° C to + 500 ° C.

Document History

NEN-ISO 1771
January 1, 1983
Enclosed-scale general purpose thermometers
This International Standard specifies requirements for a series of inexpensive commercial liquid-in-glass thermometers of the enclosed-scale type suitable for general purpose use in industry, schools...
Advertisement