NEN-ISO 17742

Energy efficiency and savings calculation for countries, regions and cities

active, Most Current
Organization: NEN
Publication Date: 1 September 2015
Status: active
Page Count: 65
ICS Code (Energy and heat transfer engineering in general): 27.010
scope:

NEN-ISO 17742 provides a general approach for energy efficiency and energy savings calculations with indicator-based and measure-based methods for the geographical entities countries, regions, and cities. This International Standard considers all end-use sectors, such as households, industry, tertiary (services, etc.), agriculture, and transport. It does not incorporate calculation of energy efficiency and energy savings in energy supply sectors, such as power plants, refineries, and coal mines. Energy consumption does not include feedstock energy, such as oil products for the production of plastics. This International Standard is not intended to be used for calculating energy savings of individual households, organizations, companies, or other end users. Energy from renewable energy sources "behind-the-meter" (e.g. from solar water heating panels) decreases the amount of supplied energy and can be part of the calculated energy savings. Users of this International Standard should be aware that this energy from renewable energy sources behind-themeter can also be claimed as part of the total energy from renewable sources.

Document History

NEN-ISO 17742
September 1, 2015
Energy efficiency and savings calculation for countries, regions and cities
NEN-ISO 17742 provides a general approach for energy efficiency and energy savings calculations with indicator-based and measure-based methods for the geographical entities countries, regions, and...
Advertisement