NEN-ISO 14230-2
Road vehicles - Diagnostic communication over K-Line (DoK-Line) - Part 2: Data link layer
| Organization: | NEN |
| Publication Date: | 1 August 2016 |
| Status: | active |
| Page Count: | 63 |
| ICS Code (Diagnostic, maintenance and test equipment): | 43.180 |
scope:
NEN-ISO 14230-2 specifies data link layer services tailored to meet the requirements of UART-based vehicle communication systems on K-Line as specified in ISO 14230-1. It has been defined in accordance with the diagnostic services established in ISO 14229-1 and ISO 15031-5, but is not limited to use with them and is also compatible with most other communication needs for in-vehicle networks. The protocol specifies an unconfirmed communication. The diagnostic communication over K-Line (DoK-Line) protocol supports the standardized service primitive interface as specified in ISO 14229-2. This document provides the data link layer services to support different application layer implementations like the following: - enhanced vehicle diagnostics (emissions-related system diagnostics beyond legislated functionality, non-emissions-relate
Document History