NEN-ISO 18549-2

Metallic powders - Determination of apparent density and flow rate at elevated temperatures - Part 2: Determination of flow rate at elevated temperatures

active, Most Current
Organization: NEN
Publication Date: 1 April 2009
Status: active
Page Count: 13
ICS Code (Powder metallurgy): 77.160
scope:

This part of ISO 18549 describes two methods for the determination of the time (flow rate) it takes for a given quantity of a heated powder mix, based on iron or steel powders and to be used for warm compaction, to pass through a funnel with a given orifice diameter.

Document History

NEN-ISO 18549-2
April 1, 2009
Metallic powders - Determination of apparent density and flow rate at elevated temperatures - Part 2: Determination of flow rate at elevated temperatures
This part of ISO 18549 describes two methods for the determination of the time (flow rate) it takes for a given quantity of a heated powder mix, based on iron or steel powders and to be used for warm...
Advertisement