NEN-ISO 18402

Timber structures - Structural insulated panel roof construction - Test methods

active, Most Current
Organization: NEN
Publication Date: 1 September 2016
Status: active
Page Count: 31
ICS Code (Timber structures): 91.080.20
scope:

NEN-ISO 18402 specifies test methods for determining, for use in roofs, the structural properties of double-sided load bearing structural insulated panels having - two face layers, at least one of which is a wood-based structural panel, and - a core made of a thermally insulating material having sufficient shear strength to cause the face layers to act together structurally.

Document History

NEN-ISO 18402
September 1, 2016
Timber structures - Structural insulated panel roof construction - Test methods
NEN-ISO 18402 specifies test methods for determining, for use in roofs, the structural properties of double-sided load bearing structural insulated panels having - two face layers, at least one of...
Advertisement