NEN-ISO 2382-2
Automatische data processing - Vocabulary - Section 02: Arithmetic and logic operations
| Organization: | NEN |
| Publication Date: | 1 October 1983 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Information technology (Vocabularies)): | 01.040.35 |
| ICS Code (Information technology (IT) in general): | 35.020 |
scope:
The Vocabulary is intended to facilitate international communication in data processing. It presents, in two languages, terms and definitions of selected concepts relevant to the field of data processing and identifies relationships between the entries. In order to facilitate their translation into other languages, the definitions are drafted so as to avoid, as far as possible, any peculiarity attached to a language. The Vocabulary deals with the main areas of data processing, including the principal processes and types of equipment used, the representation, organization and presentation ofdata, the programming and operation of computers, input/output devices and peripheral equipment as well as particular applications.
Document History