NEN-ISO 18154

Ships and marine technology - Safety valve for cargo tanks of LNG carriers - Design and testing requirements

active, Most Current
Organization: NEN
Publication Date: 1 March 2017
Status: active
Page Count: 21
ICS Code (Piping systems): 47.020.30
scope:

NEN-ISO 18154 specifies the requirements of design, test and inspection methods for diaphragm-type pilot operated safety valves, which are used in cargo tanks of LNG carriers in order to keep the pressure inside the tank below maximum allowable working pressure.

Document History

NEN-ISO 18154
March 1, 2017
Ships and marine technology - Safety valve for cargo tanks of LNG carriers - Design and testing requirements
NEN-ISO 18154 specifies the requirements of design, test and inspection methods for diaphragm-type pilot operated safety valves, which are used in cargo tanks of LNG carriers in order to keep the...
Advertisement