NEN-ISO 25762

Plastics - Guidance on the assessment of the fire characteristics and fire performance of fibre-reinforced polymer composites

inactive, Most Current
Organization: NEN
Publication Date: 1 July 2009
Status: inactive
Page Count: 38
ICS Code (Plastics in general): 83.080.01
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
scope:

This International Standard gives guidelines for the assessment of the fire characteristics and fire performance of fibre-reinforced polymer (FRP) composites, particularly in structural applications in buildings and transport. It is applicable to FRP composites prepared from thermosetting or thermoplastic resins and reinforced with inorganic fibres greater than 7,5 mm in length. This International Standard gives guidelines on: - the applicability of product types (e.g. sheets, laminates, profiled sections and some sandwich constructions) to end-use performance; - the test methods and performance criteria for different physical forms of FRP test specimen.

Document History

NEN-ISO 25762
July 1, 2009
Plastics - Guidance on the assessment of the fire characteristics and fire performance of fibre-reinforced polymer composites
This International Standard gives guidelines for the assessment of the fire characteristics and fire performance of fibre-reinforced polymer (FRP) composites, particularly in structural applications...

References

Advertisement