NEN-ISO 20109

Simultaneous interpreting - Equipment - Requirements

inactive, Most Current
Organization: NEN
Publication Date: 1 December 2016
Status: inactive
Page Count: 27
ICS Code (Public buildings): 91.040.10
scope:

NEN-ISO 20109 specifies requirements for equipment used for simultaneous interpreting. Accessibility requirements are defined in Annex A. Requirements for booths furniture are defined in Annex B. Requirements on the system operation are defined in Annex C. In conjunction with either ISO 2603 or ISO 4043, ISO 20108 and this document provide the relevant requirements both for the quality and transmission of sound and image provided to interpreters and for the equipment needed in the booths.

Document History

NEN-ISO 20109
December 1, 2016
Simultaneous interpreting - Equipment - Requirements
NEN-ISO 20109 specifies requirements for equipment used for simultaneous interpreting. Accessibility requirements are defined in Annex A. Requirements for booths furniture are defined in Annex B....

References

Advertisement