NEN-ISO 20155

Ships and marine technology - Test method of flow induced in-pipe noise source characteristics for a ship-used pump

active, Most Current
Organization: NEN
Publication Date: 1 September 2017
Status: active
Page Count: 36
ICS Code (General standards related to shipbuilding and marine structures): 47.020.01
scope:

NEN-ISO 20155 specifies a test method for determining flow induced in-pipe noise source characteristics of a ship-used pump as a two-port sound source in laboratory conditions by measuring acoustic pressures in the pipe reaches of inlet and outlet. The test method is applicable to all types of centrifugal pumps with a diameter over 50 mm operating under steady conditions. The suitable frequency range of the test method is about 10 Hz to 1 000 Hz, and the upper frequency is dependent on the inner diameter of the pipe, in which the plane acoustic wave propagates.

Document History

NEN-ISO 20155
September 1, 2017
Ships and marine technology - Test method of flow induced in-pipe noise source characteristics for a ship-used pump
NEN-ISO 20155 specifies a test method for determining flow induced in-pipe noise source characteristics of a ship-used pump as a two-port sound source in laboratory conditions by measuring acoustic...
Advertisement