NEN-ISO 23274
Hybrid-electric road vehicles - Exhaust emissions and fuel consumption measurements - Non-externally chargeable vehicles
| Organization: | NEN |
| Publication Date: | 1 July 2007 |
| Status: | inactive |
| Page Count: | 48 |
| ICS Code (Electric road vehicles): | 43.120 |
scope:
This International Standard establishes a uniform chassis dynamometer test procedure for hybrid-electric road vehicles (HEV) with internal combustion engines (ICE) classified as passenger cars and light duty trucks, as defined in each regional annex. This International Standard proposes ways of correcting the measured emissions and fuel consumption of HEV, in order to obtain the correct values when the battery state of charge (SOC) of the rechargeable energy storage system (RESS) does not remain the same between the beginning and the end of test cycle. This International Standard applies to HEV with ICE of which the nominal energy of the RESS is at least 2 % of the total energy consumption by the vehicle over the test cycle. This International Standard applies to non-externally chargeable vehicles without an operating mode switch to draw propulsion energy from the following sources of energy: consumable fuel, and an energy storage battery/capacitor system that is rechargeable only by an on-board engine-generator/ electric motor system. Consumable fuels covered by this International Standard are limited to petroleum-based liquid fuels (e.g. gasoline and diesel fuel).
Document History