NEN-ISO 4930

Road vehicles - Elastomeric seals for hydraulic disc brake cylinders using a non-petroleum base hydraulic brake fluid (Service temperature 150 °C max.)

active, Most Current
Organization: NEN
Publication Date: 1 July 2006
Status: active
Page Count: 18
ICS Code (Braking systems): 43.040.40
ICS Code (Seals): 83.140.50
scope:

This International Standard specifies the performance test methods and requirements for elastomeric seals used in road vehicle disc brake cylinders. It is applicable to solid section type seals (square, rectangular, "O"-ring), mounted stationary in the cylinder bore or on the movable piston of disc brakes.

Document History

NEN-ISO 4930
July 1, 2006
Road vehicles - Elastomeric seals for hydraulic disc brake cylinders using a non-petroleum base hydraulic brake fluid (Service temperature 150 °C max.)
This International Standard specifies the performance test methods and requirements for elastomeric seals used in road vehicle disc brake cylinders. It is applicable to solid section type seals...
Advertisement