NEN-ISO 7176-3

Wheelchairs - Part 3: Determination of effectiveness of brakes

inactive
Organization: NEN
Publication Date: 1 June 2003
Status: inactive
Page Count: 22
ICS Code (Aids and adaptation for moving): 11.180.10
scope:

This part of ISO 7176 specifies test methods for the measurements ot the effectiveness of brakes of manual wheelchairs and electrically powered wheelchairs, including scooters, intended to carry one person, with a maximum speed not exceeding 15 km/h. It also specifies disclosure requirements for the manufacturer.

Document History

January 1, 2013
Wheelchairs - Part 3: Determination of effectiveness of brakes
This part of ISO 7176 specifies test methods for the measurement of the effectiveness of brakes of manual wheelchairs and electrically powered wheelchairs, including scooters, intended to carry one...
NEN-ISO 7176-3
June 1, 2003
Wheelchairs - Part 3: Determination of effectiveness of brakes
This part of ISO 7176 specifies test methods for the measurements ot the effectiveness of brakes of manual wheelchairs and electrically powered wheelchairs, including scooters, intended to carry one...
October 1, 1989
Wheelchairs - Part 3: Determination of efficiency of brakes
This part of ISO 7176 specifies methods for determining the efficiency of the brakes of wheelchairs (manual, electric and any others).
Advertisement