NEN-ISO 4666-4

Rubber, vulcanized - Determination of temperature rise and resistance to fatigue in flexometer testing - Part 4: Constant-stress flexometer

active, Most Current
Organization: NEN
Publication Date: 1 August 2007
Status: active
Page Count: 29
ICS Code (Rubber): 83.060
scope:

This part of ISO 4666 specifies a constant-stress flexometer test for the determination of the temperature rise and resistance to fatigue of vulcanized rubbers. Many rubber products, such as tyres and belts, are tested by subjecting them to an oscillating load with a constant peak stress amplitude. In order to obtain good correlation between accelerated tests and in-service exposure of these products, this part of ISO 4666 gives instructions for carrying out measurements under such conditions. This method is not recommended for rubber having a hardness greater than 85 IRHD.

Document History

NEN-ISO 4666-4
August 1, 2007
Rubber, vulcanized - Determination of temperature rise and resistance to fatigue in flexometer testing - Part 4: Constant-stress flexometer
This part of ISO 4666 specifies a constant-stress flexometer test for the determination of the temperature rise and resistance to fatigue of vulcanized rubbers. Many rubber products, such as tyres...
Advertisement