NEN-ISO 7040

Prevailing torque type hexagon nuts (with non-metallic insert), style 1 - Property classes 5, 8 and 10

inactive, Most Current
Organization: NEN
Publication Date: 1 September 1994
Status: inactive
ICS Code (Nuts): 21.060.20
ICS Code (Steel structures): 91.080.13
scope:

This standard specifies the characteristics of prevailing torque type hexagon nuts, style 1, with non-metallic annular insert and coarse threads from M 3 up to and including M 36, in product grade A for threads up to and including M16 and product grade B for threads above M16, and property classes 5, 8 and 10. If other specifications are required, they should be selected from existing standards, for example, ISO 261, ISO 965-2, ISO 2320, ISO 4759-1.

Document History

NEN-ISO 7040
September 1, 1994
Prevailing torque type hexagon nuts (with non-metallic insert), style 1 - Property classes 5, 8 and 10
This standard specifies the characteristics of prevailing torque type hexagon nuts, style 1, with non-metallic annular insert and coarse threads from M 3 up to and including M 36, in product grade A...
Advertisement