NEN-ISO 7800
Metallic materials - Wire - Simple torsion test
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 2012 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
scope:
This International Standard specifies a method for determining the ability of metallic wire of diameter or characteristic dimension from 0,1 mm to 14 mm to undergo plastic deformation during simple torsion in one direction.
Document History
NEN-ISO 7800
March 1, 2012
Metallic materials - Wire - Simple torsion test
This International Standard specifies a method for determining the ability of metallic wire of diameter or characteristic dimension from 0,1 mm to 14 mm to undergo plastic deformation during simple...
July 1, 2005
Metallic materials - Wire - Simple torsion test
This International Standard specifies a method for determining the ability of metallic wire of diameter or characteristic dimension 0,1 mm to 10 mm inclusive to undergo plastic deformation during...