NEN-ISO 5692-1

Agricultural vehicles - Mechanical connections on towed vehicles - Part 1: Dimensions for hitch rings

active, Most Current
Organization: NEN
Publication Date: 1 April 2004
Status: active
Page Count: 14
ICS Code (Agricultural tractors and trailed vehicles): 65.060.10
scope:

This part of ISO 5692 specifies the requirements for the attachment of agricultural non-balanced trailers and implements by means of hitch rings to the rear of the towing vehicle equipped with either a hook as specified in ISO 6489-1, or a piton-type coupling as specified in ISO 6489-4. Its purpose is to ensure the interchangeability of mechanical connections on agricultural towed vehicles. This part of ISO 5692 is applicable to rings whose coupling point is below the centre-line of the rear axle and below the power take-off (PTO) of the tractor.

Document History

NEN-ISO 5692-1
April 1, 2004
Agricultural vehicles - Mechanical connections on towed vehicles - Part 1: Dimensions for hitch rings
This part of ISO 5692 specifies the requirements for the attachment of agricultural non-balanced trailers and implements by means of hitch rings to the rear of the towing vehicle equipped with either...
Advertisement