NEN-ISO 8611-3

Pallets for materials handling - Flat pallets - Part 3: Maximum working loads

inactive, Most Current
Organization: NEN
Publication Date: 1 May 2011
Status: inactive
Page Count: 18
ICS Code (General purpose pallets): 55.180.20
scope:

This part of ISO 8611 specifies the determination of maximum working load for new flat pallets with known payloads in different handling environments. It is not intended to apply to pallets with a fixed superstructure or a rigid, self-supporting container that can be mechanically attached to the pallet and which contributes to the strength of the pallet.

Document History

NEN-ISO 8611-3
May 1, 2011
Pallets for materials handling - Flat pallets - Part 3: Maximum working loads
This part of ISO 8611 specifies the determination of maximum working load for new flat pallets with known payloads in different handling environments. It is not intended to apply to pallets with a...

References

Advertisement