NEN-ISO 9533

Earth-moving machinery - Machine-mounted audible travel alarms and forward horns - Test methods and performance criteria

active, Most Current
Organization: NEN
Publication Date: 1 July 2010
Status: active
Page Count: 22
ICS Code (Earth-moving machinery): 53.100
scope:

This International Standard specifies a static method for determining the sound output performance and alarm activation requirements of audible travel alarms and forward horns mounted on earth-moving machinery, as defined in ISO 6165, for operation on work sites and travelling on public roads. It offers objective test methodologies and performance criteria. It is applicable only to those alarms and horns that are installed on the earth-moving machinery. It does not specify the installation of one or more audible travel alarms or forward horns on particular machines. It addresses neither the laboratory testing of warning alarm functionality nor durability.

Document History

NEN-ISO 9533
July 1, 2010
Earth-moving machinery - Machine-mounted audible travel alarms and forward horns - Test methods and performance criteria
This International Standard specifies a static method for determining the sound output performance and alarm activation requirements of audible travel alarms and forward horns mounted on earth-moving...
Advertisement