NEN-ISO 9207

Manually portable chain-saws with internal combustion engine - Determination of sound power levels - Engineering method (grade 2)

inactive, Most Current
Organization: NEN
Publication Date: 1 October 1995
Status: inactive
Page Count: 14
ICS Code (Acoustic measurements and noise abatement in general): 17.140.01
ICS Code (Forestry equipment): 65.060.80
scope:

Specifies a method for determining the sound power level of manually portable chain-saws. It provides all the information necessary to carry out efficiently and under standardized conditions the determination, declaration and vertification of sound power levels of manually portable hand-held chain-saws with an internal combustion engine, as primarily used in forestry.

Document History

NEN-ISO 9207
October 1, 1995
Manually portable chain-saws with internal combustion engine - Determination of sound power levels - Engineering method (grade 2)
Specifies a method for determining the sound power level of manually portable chain-saws. It provides all the information necessary to carry out efficiently and under standardized conditions the...
Advertisement