NEN-ISO/IEC 11518-10

Information technology - High-performance parallel interface - Part 10: 6400 Mbit/s Physical Layer (HIPPI-6400-PH)

active, Most Current
Organization: NEN
Publication Date: 1 May 2001
Status: active
Page Count: 78
ICS Code (Interface and interconnection equipment): 35.200
scope:

Specifies a physical-level, point-to-point, full-duplex, ling interface for relaible, flow-controlled transmission of user data at 6400 Mbit/s per direction, across distances of up to 1 km.

Document History

NEN-ISO/IEC 11518-10
May 1, 2001
Information technology - High-performance parallel interface - Part 10: 6400 Mbit/s Physical Layer (HIPPI-6400-PH)
Specifies a physical-level, point-to-point, full-duplex, ling interface for relaible, flow-controlled transmission of user data at 6400 Mbit/s per direction, across distances of up to 1 km.
Advertisement