NEN-ISO/IEC 14776-150

Information technology - Small Computer System Interface (SCSI) - Part 150: Serial Attached SCSI (SAS)

active, Most Current
Organization: NEN
Publication Date: 1 December 2004
Status: active
Page Count: 456
ICS Code (Interface and interconnection equipment): 35.200
scope:

This part of ISO/IEC 14776 defines the rules for exchanging information between SCSI devices using the Serial Attached SCSI (SAS) interconnect, which is compatible with the Serial ATA (SATA) physical interconnect. It also specifies three transport protocols, one to transport SCSI commands, another to transport Serial ATA commands to multiple SATA devices, and a third one to support interface management.

Document History

NEN-ISO/IEC 14776-150
December 1, 2004
Information technology - Small Computer System Interface (SCSI) - Part 150: Serial Attached SCSI (SAS)
This part of ISO/IEC 14776 defines the rules for exchanging information between SCSI devices using the Serial Attached SCSI (SAS) interconnect, which is compatible with the Serial ATA (SATA) physical...
Advertisement