NEN-ISO/IEC 19762-1

Information technology - Automatic identification and data capture (AIDC) techniques - Harmonized vocabulary - Part 1: General terms relating to AIDC

inactive
Organization: NEN
Publication Date: 1 April 2005
Status: inactive
Page Count: 30
ICS Code (Information technology (Vocabularies)): 01.040.35
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

This part of ISO/IEC 19762 provides general terms and definitions in the area of automatic identification and data capture techniques on which are based further specialized sections in various technical fields, as well as the essential terms which should be used by non-specialist users in communication with specialists in automatic identification and data capture techniques.

Document History

June 1, 2008
Information technology - Automatic identification and data capture (AIDC) techniques - Harmonized vocabulary - Part 1: General terms relating to AIDC
This part of ISO/IEC 19762 provides general terms and definitions in the area of automatic identification and data capture techniques on which are based further specialized sections in various...
NEN-ISO/IEC 19762-1
April 1, 2005
Information technology - Automatic identification and data capture (AIDC) techniques - Harmonized vocabulary - Part 1: General terms relating to AIDC
This part of ISO/IEC 19762 provides general terms and definitions in the area of automatic identification and data capture techniques on which are based further specialized sections in various...
Advertisement