NEN-ISO/IEC 29341-17-12

Information technology - UPnP Device Architecture - Part 17-12: Quality of Service Device Control Protocol - Level 3 - Quality of Service Policy Holder Service

active, Most Current
Organization: NEN
Publication Date: 1 September 2011
Status: active
Page Count: 42
ICS Code (Interface and interconnection equipment): 35.200
scope:

This service definition is compliant with the UPnP Device Architecture version 1.0. This service type enables modeling of the 'QosPolicyHolder' function capabilities. The functionality for the QosPolicyHolder Service can be implemented by any device on the network. The QosPolicyHolder Service is responsible for providing the traffic policy values for any given traffic stream as requested by an entity that manages the network traffic, typically a QoS Manager. The traffic policy values are determined by applying the policy rules, which are configured for the network, to the requested traffic information.

Document History

NEN-ISO/IEC 29341-17-12
September 1, 2011
Information technology - UPnP Device Architecture - Part 17-12: Quality of Service Device Control Protocol - Level 3 - Quality of Service Policy Holder Service
This service definition is compliant with the UPnP Device Architecture version 1.0. This service type enables modeling of the ‘QosPolicyHolder’ function capabilities. The functionality for the...
Advertisement