NEN-ISO/IEC 17811-1

Information technology - Device control and management - Part 1: Architecture

active, Most Current
Organization: NEN
Publication Date: 1 June 2014
Status: active
Page Count: 18
ICS Code (Application layer): 35.100.70
scope:

NEN-ISO/IEC 17811-1 provides the relationship between DCMP and RMDP with use cases. Also, this International Standard specifies the requirements and design principles.

Document History

NEN-ISO/IEC 17811-1
June 1, 2014
Information technology - Device control and management - Part 1: Architecture
NEN-ISO/IEC 17811-1 provides the relationship between DCMP and RMDP with use cases. Also, this International Standard specifies the requirements and design principles.
Advertisement