NEN-ISO/IEC 30113-11
Information technology - Gesture-based interfaces across devices and methods - Part 11: Single-point gestures for common system actions
| Organization: | NEN |
| Publication Date: | 1 September 2017 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (IT applications in office work): | 35.240.20 |
scope:
NEN-ISO/IEC 30113-11 defines single-point gestures for common system actions used in information and communication technology (ICT) systems. It specifies movements for clear and classified gestures recognized by the systems and applications. The single-point gestures are performed using an input device (e.g. a mouse, a stylus, etc.) or a body part (e.g. a fingertip, a hand, etc.). These single-point gestures are intended to operate in a consistent manner regardless of the system, platform, application or device.
Document History