NEN - NPR-CEN-ISO/TS 18234-1

Intelligent transport systems - Traffic and travel information via transport protocol experts group, generation 1 (TPEG1) binary data format - Part 1: Introduction, numbering and versions (TPEG1-INV)

active, Most Current
Organization: NEN
Publication Date: 1 November 2013
Status: active
Page Count: 24
ICS Code (Transport in general): 03.220.01
ICS Code (IT applications in transport): 35.240.60
scope:

This Technical Specification provides an introduction and index to the complete set of TPEG Generation 1 toolkit components and applications. It allows the indexing of new applications as they are added to the TPEG applications family, by defining their Application Identification (AID). This Technical Specification will be updated when such developments occur, to indicate the latest status and the inter-working of the various TPEG specifications. It will be issued as a new editorial version every time a new issue of any other specification is issued.

Document History

NPR-CEN-ISO/TS 18234-1
November 1, 2013
Intelligent transport systems - Traffic and travel information via transport protocol experts group, generation 1 (TPEG1) binary data format - Part 1: Introduction, numbering and versions (TPEG1-INV)
This Technical Specification provides an introduction and index to the complete set of TPEG Generation 1 toolkit components and applications. It allows the indexing of new applications as they are...
June 1, 2006
Traffic and Travel Information (TTI) - TTI via Transport Protocol Expert Group (TPEG) data-streams - Part 1: Introduction, Numbering and Versions
This Technical Specification provides an introduction and index to the initial set of TPEG applications and specifications. It allows the indexing of new applications as they are added to the TPEG...
Advertisement