NEN - NPR-CEN/TS 13149-3
Public transport - Road vehicle scheduling and control systems - Part 3: WORLDFIP message content
| Organization: | NEN |
| Publication Date: | 1 August 2007 |
| Status: | inactive |
| Page Count: | 86 |
| ICS Code (Buses): | 43.080.20 |
| ICS Code (IT applications in transport): | 35.240.60 |
| ICS Code (Metro, tram and light rail equipment): | 45.140 |
scope:
This Technical Specification specifies the choice and the general application's rules of an onboard data transmission bus between the different equipment for service operations and monitoring of the fleet. This applies to equipment installed onboard buses, trolley-buses and tramways only as part of a bus fleet operation. It excludes tramways when they are operated as part of a train, subway or metro operation. This equipment includes operation aid systems, automatic passenger information systems, fare collection systems, etc. The equipment directly related to the safety-related functioning of the vehicle (propulsion management, brake systems, door opening systems, etc...) are excluded from the scope of the present standard and are dealt with in other standardisation bodies. For the described application two bus systems are standardised. Part 1 to part 3 of EN 13149 describe the WorldFIP bus system and part 4 to part 6 describe the CANopen bus system. There is no ranking between the two bus systems. The present Technical Specification covers the link between equipment inside a single vehicle. Although it could be applied to multiple vehicles, this application is not explicitly covered by this standard. Part 1 of EN 13149 specifies the WorldFIP-based network. This specification describes the general architecture in terms of hierarchical layers according to the ISO reference model for Open Systems Interconnection (OSI) specified in ISO 7498. Part 2 of EN 13149 specifies in detail the connectors and the connector pin assignment and the cabling. Part 3 (this Technical Specification) specifies in detail the application profiles for a simple network.
Document History