NEN - NPR-IEC 61334-5-2

Distribution automation using distribution line carrier systems - Part 5-2: Lower layer profiles - Frequency shift keying (FSK) profile

active, Most Current
Organization: NEN
Publication Date: 1 June 1998
Status: active
Page Count: 100
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Lines, connections and circuits): 33.040.50
scope:

This technical report of type 2 describes a lower layer profile that includes the medium access control (MAC) sublayer, the physical signalling (PLS) sublayer and the mains attachment units (MAU), with the purpose of giving a contribution to build up a set of standards for effective communication on MV and LV network for distribution line carrier (DLC) systems. This profile uses the FSK modulation technique that offers the advantages of low cost implementation, robustness and immunity against noise and interferences. Furthermore, the transmission quality is predictable knowing few parameters of the transmission medium. Using standard electrical signal interface to the modem, the profile is effective for different modulation techniques.

Document History

NPR-IEC 61334-5-2
June 1, 1998
Distribution automation using distribution line carrier systems - Part 5-2: Lower layer profiles - Frequency shift keying (FSK) profile
This technical report of type 2 describes a lower layer profile that includes the medium access control (MAC) sublayer, the physical signalling (PLS) sublayer and the mains attachment units (MAU),...
Advertisement