NEN - NPR-IEC/PAS 61169-35
Radio-frequency connectors - Part 35: Sectional specification - Radio frequency coaxial connectors of type 2,92
| Organization: | NEN |
| Publication Date: | 1 April 2009 |
| Status: | inactive |
| Page Count: | 29 |
| ICS Code (RF connectors): | 33.120.30 |
scope:
This PAS is a sectional specification providing information and rules for preparation of detail specification of 2,92 series R.F coaxial connectors together with the pro forma blank detail specification. 2,92 series coaxial connectors with characteristic impedance 50 O , 2,92 mm inner diameter of outer conductor and screw coupling, are used for millimeter wave applications, connecting with RF cables or microstrips. The operating frequency limit is up to 40 GHz. It also prescribes mating face dimensions for high performance connectors - grade 1, dimensional detail of standard test connectors - grade 0, gauging information and tests selected from IEC 61169-1 applicable to all detail specifications relating to 2,92 series RF coaxial connectors. This specification indicates recommended performance characteristics to be considered when writing a detail specification and it covers test schedules and inspection requirements for assessment levels M and H.
Document History