NEN - NPR-IEC/PAS 62409
Real-time Ethernet for Plant Automation (EPA)
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2005 |
| Status: | inactive |
| Page Count: | 192 |
| ICS Code (IT applications in industry): | 35.240.50 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
This PAS defines the EPA (Ethernet for Plant Automation) system structure, data link layer protocol, application layer service definition and protocol based on ISO/IEC 8802-3:2000, RFC 791, RFC 768 and so on. XML-based device description is also defined. This PAS can be used for manufacturing and process automation.
Document History
NPR-IEC/PAS 62409
July 1, 2005
Real-time Ethernet for Plant Automation (EPA)
This PAS defines the EPA (Ethernet for Plant Automation) system structure, data link layer protocol, application layer service definition and protocol based on ISO/IEC 8802-3:2000, RFC 791, RFC 768...