NEN - NPR-IEC/TR 62296

Considerations of unaddressed safety aspects in the Second Edition of IEC 60601-1 and proposals for new requirements

active, Most Current
Organization: NEN
Publication Date: 1 April 2003
Status: active
Page Count: 76
ICS Code (Medical equipment in general): 11.040.01
scope:

This Technical Report contains a series of recommendations developed by an expert working group of IEC subcommittee 62A in response to questions of interpretation of the second edition of IEC 60601-1. This Technical Report is primarily intended to be used by:;manufacturers of medical electrical equippment;;test houses and others responsible for assessment of compliance with IEC 60601-1, and;those developing subsequent editions of IEC 60601-1. The recommendations in the first edition of IEC/TR 62296 have been considered in preparing the third edition of IEC 60601-1. If and when additional recommendations are developed by IEC/SC 62A/WG 14 and published as amendments to this technical report, these will also be considered for incorporation into the third edition through the amendment/revision process.

Document History

NPR-IEC/TR 62296
April 1, 2003
Considerations of unaddressed safety aspects in the Second Edition of IEC 60601-1 and proposals for new requirements
This Technical Report contains a series of recommendations developed by an expert working group of IEC subcommittee 62A in response to questions of interpretation of the second edition of IEC...
Advertisement