NEN - NPR-ISO/IEC TR 29154
Software engineering - Guide for the application of ISO/IEC 24773:2008 (Certification of software engineering professionals - Comparison framework)
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 2013 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Software): | 35.080 |
scope:
This Technical Report is a guide for the application of ISO/IEC 24773:2008. This guide addresses terminology used in ISO/IEC 24773:2008. It also includes interpretive guidance on several clauses of ISO/IEC 24773:2008, as well as a review of potential typical scenarios for use of ISO/IEC 24773:2008.
Document History
NPR-ISO/IEC TR 29154
August 1, 2013
Software engineering - Guide for the application of ISO/IEC 24773:2008 (Certification of software engineering professionals - Comparison framework)
This Technical Report is a guide for the application of ISO/IEC 24773:2008. This guide addresses terminology used in ISO/IEC 24773:2008. It also includes interpretive guidance on several clauses of...