NEN - NPR-ISO/IEC TR 9573-11

Information processing - SGML support facilities - Part 11: Structure descriptions and style specifications for standards document interchange

active, Most Current
Organization: NEN
Publication Date: 1 April 2004
Status: active
ICS Code (IT applications in information, documentation and publishing): 35.240.30
scope:

ISO/IEC TR 9573-11:2004 defines the document structures and style specifications for standards document interchange (in particular, ISO standards). Element types and attributes for ISO standards are defined and two profiles (a database-oriented profile and a document-oriented profile) are provided. The document structures are described by an SGML (ISO 8879) DTD, an XML DTD, and a RELAX NG (ISO/IEC 19757-2) schema. The style specifications are described by DSSSL (ISO/IEC 10179), XSLT, and XSL. Rendering examples and a list of processing tools are provided for information.

Document History

NPR-ISO/IEC TR 9573-11
April 1, 2004
Information processing - SGML support facilities - Part 11: Structure descriptions and style specifications for standards document interchange
ISO/IEC TR 9573-11:2004 defines the document structures and style specifications for standards document interchange (in particular, ISO standards). Element types and attributes for ISO standards are...
Advertisement