NEN - NPR-ISO/PAS 30004
Ships and marine technology - Ship recycling management systems - Guidelines for the implementation of ISO 30000
| Organization: | NEN |
| Publication Date: | 1 October 2011 |
| Status: | inactive |
| Page Count: | 56 |
| ICS Code (General standards related to shipbuilding and marine structures): | 47.020.01 |
scope:
This Publicly Available Specification provides general advice on the application of ISO 30000 and specifications for management systems for safe and environmentally sound ship recycling facilities. It explains the underlying principles of ISO 30000 and describes the intent, typical inputs, processes and typical outputs for each requirement of ISO 30000 to aid the understanding and implementation of ISO 30000. This Publicly Available Specification does not create additional requirements to those specified in ISO 30000, nor does it prescribe mandatory approaches to the implementation of ISO 30000.
Document History