NEN - NPR-IEC/TR 62696
Luminaires - Application of the IK code IEC 62262
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2011 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Luminaires): | 29.140.40 |
scope:
This Technical report covers the testing and classification of luminaires according to IEC 62262. The application of an IK rating to a luminaire is considered to be a performance issue and is not directly related to the safety provisions of IEC 60598 standards covering luminaire safety.
Document History
NPR-IEC/TR 62696
May 1, 2011
Luminaires - Application of the IK code IEC 62262
This Technical report covers the testing and classification of luminaires according to IEC 62262. The application of an IK rating to a luminaire is considered to be a performance issue and is not...