NEN 10352-2/A1

Solderless connections - Part 1: Solderless crimped connections - General requirements, test methods and practical guidance

inactive, Most Current
Organization: NEN
Publication Date: 1 April 1997
Status: inactive
Page Count: 68
ICS Code (Connecting devices): 29.120.20

Document History

NEN 10352-2/A1
April 1, 1997
Solderless connections - Part 1: Solderless crimped connections - General requirements, test methods and practical guidance
A description is not available for this item.
February 1, 1995
Solderless connections - Part 2: Solderless crimped connections - General requirements, test methods and practical guidance
This standard is applicable to solderless crimped connections made with stranded wires of 0,05 mm² to 10 mm² cross-section or solid wires of 0,25 mm to 3,6 mm diameter and appropriately designed...

References

Advertisement