NEN 10598-2-18/C1
Luminaires - Part 2: Particular requirements - Section 18: Luminaires for swimming pools and similar applications
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 1996 |
| Status: | active |
| ICS Code (Luminaires): | 29.140.40 |
| ICS Code (Sports facilities): | 97.220.10 |
scope:
Add at the end of the foreword: This European Standard should be used in conjunction with the latest edition of and all current amendments to EN 60598-1, Luminaires, Part 1: General requirements and tests.
Document History
NEN 10598-2-18/C1
June 1, 1996
Luminaires - Part 2: Particular requirements - Section 18: Luminaires for swimming pools and similar applications
Add at the end of the foreword: This European Standard should be used in conjunction with the latest edition of and all current amendments to EN 60598-1, Luminaires, Part 1: General requirements and...
August 1, 1994
Luminaires - Part 2: Particular requirements - Section 18: Luminaires for swimming pools and similar applications
This section of Part 2 of IEC Publication 598 specifies requirements for fixed luminaires intended for use in the water, or in contact with water, in, for example, the basins of swimming pools,...