NEN 10644
High-voltage fuses - Fuse-links for motor circuit applications
| Organization: | NEN |
| Publication Date: | 1 May 1993 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
scope:
This standard applies primarily to fuse-links used with motors started direct on-line on alternating current systems of 50 Hz and 60 Hz. Fuse-links according to this specification are intended to withstand normal service conditions and motor starting pulses. They shall comply with the requirements of IEC Publication 282-1: High-voltage Fuses, Part 1: Current-limiting Fuses. The object of this standard is to standardize time-current characteristics, to formulate additional pulse withstand requirements regarding testing and to give guidance regarding the selection of fuse-links intended to be used with motors.
Document History