NEN 10721-2-4

Classification of environmental conditions - Part 2: Environmental conditions appearing in nature - Solar radiation and temperature

active, Most Current
Organization: NEN
Publication Date: 1 April 1989
Status: active
Page Count: 42
ICS Code (Environmental testing): 19.040
scope:

This part of the standard presents a broad division into types of solar radiation areas. It is intended to be used as part of the background material when selecting appropriate severities of solar radiation for product applications. All types of geografphical areas are covered, exept areas with altitudes above 5000 m. To define severities of solar radiation to which products are liable to be exposed during transportation, storage and use.

Document History

NEN 10721-2-4
April 1, 1989
Classification of environmental conditions - Part 2: Environmental conditions appearing in nature - Solar radiation and temperature
This part of the standard presents a broad division into types of solar radiation areas. It is intended to be used as part of the background material when selecting appropriate severities of solar...
Advertisement