NEN 7207
Gasinstallations - Double walled discharge system
| Organization: | NEN |
| Publication Date: | 1 March 1988 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Gas supply systems): | 91.140.40 |
scope:
This standard gives the requirements and test methods for the construction, the measurement and the marking of double walled discharge systems and accessories. The standard applies to a system (discharge pipe) of factory-made double walled cylindrical gas-powered devices, with a chimney loss of at least 17% and which is part of the buildings. The combustion gases should have a temperature lower than 250 ° C.
Document History