NEN-EN 100014
Basic specification - CECC assessed process average procedure (60% confidence limit)
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2001 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Electronic components in general): | 31.020 |
scope:
Is directed primarily at large scale production and is additional to what is prescribed in specifications. It is applicable, on a voluntary basis, when a manufacturer wishes, within the limits of a given level of confidence, to give information on the assessed process average of his production, concerning non-operative devices.
Document History
NEN-EN 100014
September 1, 2001
Basic specification - CECC assessed process average procedure (60% confidence limit)
Is directed primarily at large scale production and is additional to what is prescribed in specifications. It is applicable, on a voluntary basis, when a manufacturer wishes, within the limits of a...