NEN 909
Hot-dip tin coatings on steel and cast iron objects
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 1970 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Metallic coatings): | 25.220.40 |
scope:
This standard describes the requirements to be used by hot-dip coatings on steel and cast iron objects, also methods to assess them. The standard applies to steel and cast-iron objects tin-coated after manufacture and objects made of tin-coated material, but not to tin-coated sheet.
Document History
NEN 909
October 1, 1970
Hot-dip tin coatings on steel and cast iron objects
This standard describes the requirements to be used by hot-dip coatings on steel and cast iron objects, also methods to assess them. The standard applies to steel and cast-iron objects tin-coated...